Pasternack RF Antennas PEWAN1141

Description
WR-10 Waveguide Dual Polarized H
Request a Quote Datasheet
Description
WR-10 Waveguide Dual Polarized H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6392-PEWAN1141-ND - DigiKey
Thief River Falls, MN, United States
WR-10 Waveguide Dual Polarized H

WR-10 Waveguide Dual Polarized H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6392-PEWAN1141-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 2024081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details