Pasternack RF Antennas PEWAN112-15ELSF

Description
WR112 GAIN HRN 7.05-10GHZ 15DBI
Request a Quote Datasheet
Description
WR112 GAIN HRN 7.05-10GHZ 15DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN112-15ELSF-ND - DigiKey
Thief River Falls, MN, United States
WR112 GAIN HRN 7.05-10GHZ 15DBI

WR112 GAIN HRN 7.05-10GHZ 15DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN112-15ELSF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 8525.0 MHz
Gain 15 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers