Pasternack RF Antennas PEWAN1116

Description
WR-19 Waveguide Dual Polarized S
Request a Quote Datasheet
Description
WR-19 Waveguide Dual Polarized S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6392-PEWAN1116-ND - DigiKey
Thief River Falls, MN, United States
WR-19 Waveguide Dual Polarized S

WR-19 Waveguide Dual Polarized S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6392-PEWAN1116-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details