Pasternack RF Antennas PEWAN1089

Description
WR-10 Waveguide Omni-directional
Request a Quote Datasheet
Description
WR-10 Waveguide Omni-directional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6392-PEWAN1089-ND - DigiKey
Thief River Falls, MN, United States
WR-10 Waveguide Omni-directional

WR-10 Waveguide Omni-directional

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6392-PEWAN1089-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details