WR102 GAIN HRN 7-11GHZ 10DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEWAN102-10NF-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 9000.0 MHz |
| Gain | 10 dB |
| VSWR | 1.3 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)