WR75 GAIN HRN 10-15GHZ 15DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEWAN075-15NF-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 12500.0 MHz |
| Gain | 15 dB |
| VSWR | 1.3 :1 |
Vertical & 2 x Dual Slant ±45°