Pasternack RF Antennas PEWAN075-10NF

Description
WR75 GAIN HRN 10-15GHZ 10DBI
Request a Quote Datasheet
Description
WR75 GAIN HRN 10-15GHZ 10DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN075-10NF-ND - DigiKey
Thief River Falls, MN, United States
WR75 GAIN HRN 10-15GHZ 10DBI

WR75 GAIN HRN 10-15GHZ 10DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN075-10NF-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 12500.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
Antennas - 1-2195835-1 - TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details