Pasternack RF Antennas PEWAN042-15KF

Description
WR42 GAIN HRN 18-26.5GHZ 15DBI
Request a Quote Datasheet
Description
WR42 GAIN HRN 18-26.5GHZ 15DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN042-15KF-ND - DigiKey
Thief River Falls, MN, United States
WR42 GAIN HRN 18-26.5GHZ 15DBI

WR42 GAIN HRN 18-26.5GHZ 15DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN042-15KF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 22200.0 MHz
Gain 15 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2720163 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 7.9 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details