Pasternack RF Antennas PEWAN042-10SF

Description
WR42 GAIN HRN 18-26.5GHZ 10DBI
Request a Quote Datasheet
Description
WR42 GAIN HRN 18-26.5GHZ 10DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN042-10SF-ND - DigiKey
Thief River Falls, MN, United States
WR42 GAIN HRN 18-26.5GHZ 10DBI

WR42 GAIN HRN 18-26.5GHZ 10DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN042-10SF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 22200.0 MHz
Gain 10 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details