Pasternack RF Antennas PEWAN028-20KM

Description
WR28 GAIN HRN 26.5-40GHZ 20DBI
Request a Quote Datasheet
Description
WR28 GAIN HRN 26.5-40GHZ 20DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEWAN028-20KM-ND - DigiKey
Thief River Falls, MN, United States
WR28 GAIN HRN 26.5-40GHZ 20DBI

WR28 GAIN HRN 26.5-40GHZ 20DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEWAN028-20KM-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 33250.0 MHz
Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details