Pasternack RF Directional Coupler PEW62CP001-40

Description
WR-62 Waveguide 40 dB Broadwall
Request a Quote Datasheet
Description
WR-62 Waveguide 40 dB Broadwall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PEW62CP001-40-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PEW62CP001-40-ND
RF Directional Coupler 6099-PEW62CP001-40-ND
WR-62 Waveguide 40 dB Broadwall

WR-62 Waveguide 40 dB Broadwall

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PEW62CP001-40-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 11900.00 to 18000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRP-10N-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP8220A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Couplers 2616 - 2616 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 26500.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-6000-18000-20 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 20.00 watts
View Details