Pasternack RF Antennas PESMA1018-50PK

Description
2400- 2500/ 5150-5825 MHz, 4.8/3
Request a Quote Datasheet
Description
2400- 2500/ 5150-5825 MHz, 4.8/3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PESMA1018-50PK-ND - DigiKey
Thief River Falls, MN, United States
2400- 2500/ 5150-5825 MHz, 4.8/3

2400- 2500/ 5150-5825 MHz, 4.8/3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PESMA1018-50PK-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/n/ac/ax, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 4112.0 MHz
Gain 4.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers