5900- 7125 MHz, 3 dBi, Stamped M
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PESMA1016-50PK-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/n/ac/ax, IoT, ISM, M2M, Wi-Fi |
| Primary Frequency Range | 6512.0 MHz |
| Gain | 3 dB |
| VSWR | 2 :1 |
Vertical