Pasternack RF Antennas PEANRBD1074

Description
144/430MHZ, 2.5/ 3.5 DBI, ANTENN
Request a Quote Datasheet
Description
144/430MHZ, 2.5/ 3.5 DBI, ANTENN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1074-ND - DigiKey
Thief River Falls, MN, United States
144/430MHZ, 2.5/ 3.5 DBI, ANTENN

144/430MHZ, 2.5/ 3.5 DBI, ANTENN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1074-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 282.0 to 412.5 MHz
Gain 2.15 to 3.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details