2.4 to 7.125 GHz Rubber Duck Ant
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANRBD1072-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/n/ac, Wi-Fi, WLAN |
| Primary Frequency Range | 2450.0 to 6525.0 MHz |
| Gain | 3 dB |
| VSWR | 3.5 :1 |
Right hand circular polarised