2.4 to 5.8 GHz Rubber Duck Anten
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANRBD1070-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/n/ac, Wi-Fi, WLAN |
| Primary Frequency Range | 2450.0 to 5500.0 MHz |
| Gain | 3 to 5 dB |
| VSWR | 2 :1 |
Vertical & 2 x Dual Slant ±45°