Pasternack RF Antennas PEANRBD1052

Description
3.3 GHz to 3.8 GHz Blade Style A
Request a Quote Datasheet
Description
3.3 GHz to 3.8 GHz Blade Style A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1052-ND - DigiKey
Thief River Falls, MN, United States
3.3 GHz to 3.8 GHz Blade Style A

3.3 GHz to 3.8 GHz Blade Style A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1052-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE
Primary Frequency Range 3550.0 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers