Pasternack RF Antennas PEANRBD1047

Description
2.4 GHz to 2.5 GHz Concave Shape
Request a Quote Datasheet
Description
2.4 GHz to 2.5 GHz Concave Shape
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1047-ND - DigiKey
Thief River Falls, MN, United States
2.4 GHz to 2.5 GHz Concave Shape

2.4 GHz to 2.5 GHz Concave Shape

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1047-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, 802.11b/g/n, ISM, WLAN
Primary Frequency Range 2450.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details