Pasternack RF Antennas PEANRBD1039

Description
900 MHz to 935 MHz Stubby Antenn
Request a Quote Datasheet
Description
900 MHz to 935 MHz Stubby Antenn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1039-ND - DigiKey
Thief River Falls, MN, United States
900 MHz to 935 MHz Stubby Antenn

900 MHz to 935 MHz Stubby Antenn

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1039-ND
Product Name RF Antennas
Applications IoT, RFID
Primary Frequency Range 917.5 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details