Pasternack RF Antennas PEANRBD1032

Description
136-174 MHz Telescopic Antenna,
Request a Quote Datasheet
Description
136-174 MHz Telescopic Antenna,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1032-ND - DigiKey
Thief River Falls, MN, United States
136-174 MHz Telescopic Antenna,

136-174 MHz Telescopic Antenna,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1032-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 155.0 MHz
Gain 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers