Eteily Technologies India Pvt. Ltd. 865GHz 25dBi Fiberglass Antenna With N Male St. Connector ET-86525FG8-NMS

Description
A 865GHz 25dBi Fiberglass Antenna with N Male Connector is a high-performance antenna designed for the 865 GHz frequency range, offering a 25dBi gain for enhanced signal reception and transmission. Key Features: 865GHz Frequency Range: This antenna operates within the 865GHz frequency band, which is commonly used in specialized applications, such as certain industrial, scientific, or wireless communication systems. 25dBi Gain: With a 25dBi gain, the antenna provides exceptional signal strength and range, making it ideal for long-distance or high-performance communication systems. Fiberglass Construction: The antenna is built with durable fiberglass, which is resistant to harsh weather conditions, UV rays, and physical damage, making it suitable for outdoor installations. N Male Connector: The N male connector ensures a secure and reliable connection to compatible devices or cables, supporting strong and stable signal transmission. Applications: Wireless Communication: Ideal for high-frequency communication systems in industrial, military, or research settings. Remote Locations: Perfect for remote or outdoor installations where long-range communication is required. Specialized Systems: Can be used in systems requiring high gain and performance, such as point-to-point radio links, telemetry systems, and more.
Request a Quote
Description
A 865GHz 25dBi Fiberglass Antenna with N Male Connector is a high-performance antenna designed for the 865 GHz frequency range, offering a 25dBi gain for enhanced signal reception and transmission. Key Features: 865GHz Frequency Range: This antenna operates within the 865GHz frequency band, which is commonly used in specialized applications, such as certain industrial, scientific, or wireless communication systems. 25dBi Gain: With a 25dBi gain, the antenna provides exceptional signal strength and range, making it ideal for long-distance or high-performance communication systems. Fiberglass Construction: The antenna is built with durable fiberglass, which is resistant to harsh weather conditions, UV rays, and physical damage, making it suitable for outdoor installations. N Male Connector: The N male connector ensures a secure and reliable connection to compatible devices or cables, supporting strong and stable signal transmission. Applications: Wireless Communication: Ideal for high-frequency communication systems in industrial, military, or research settings. Remote Locations: Perfect for remote or outdoor installations where long-range communication is required. Specialized Systems: Can be used in systems requiring high gain and performance, such as point-to-point radio links, telemetry systems, and more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
865GHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-86525FG8-NMS - Eteily Technologies India Pvt. Ltd.
Bhopal, India
865GHz 25dBi Fiberglass Antenna With N Male St. Connector
ET-86525FG8-NMS
865GHz 25dBi Fiberglass Antenna With N Male St. Connector ET-86525FG8-NMS
A 865GHz 25dBi Fiberglass Antenna with N Male Connector is a high-performance antenna designed for the 865 GHz frequency range, offering a 25dBi gain for enhanced signal reception and transmission. Key Features: 865GHz Frequency Range: This antenna operates within the 865GHz frequency band, which is commonly used in specialized applications, such as certain industrial, scientific, or wireless communication systems. 25dBi Gain: With a 25dBi gain, the antenna provides exceptional signal strength and range, making it ideal for long-distance or high-performance communication systems. Fiberglass Construction: The antenna is built with durable fiberglass, which is resistant to harsh weather conditions, UV rays, and physical damage, making it suitable for outdoor installations. N Male Connector: The N male connector ensures a secure and reliable connection to compatible devices or cables, supporting strong and stable signal transmission. Applications: Wireless Communication: Ideal for high-frequency communication systems in industrial, military, or research settings. Remote Locations: Perfect for remote or outdoor installations where long-range communication is required. Specialized Systems: Can be used in systems requiring high gain and performance, such as point-to-point radio links, telemetry systems, and more.

A 865GHz 25dBi Fiberglass Antenna with N Male Connector is a high-performance antenna designed for the 865 GHz frequency range, offering a 25dBi gain for enhanced signal reception and transmission.

Key Features:

  • 865GHz Frequency Range: This antenna operates within the 865GHz frequency band, which is commonly used in specialized applications, such as certain industrial, scientific, or wireless communication systems.
  • 25dBi Gain: With a 25dBi gain, the antenna provides exceptional signal strength and range, making it ideal for long-distance or high-performance communication systems.
  • Fiberglass Construction: The antenna is built with durable fiberglass, which is resistant to harsh weather conditions, UV rays, and physical damage, making it suitable for outdoor installations.
  • N Male Connector: The N male connector ensures a secure and reliable connection to compatible devices or cables, supporting strong and stable signal transmission.

Applications:

  • Wireless Communication: Ideal for high-frequency communication systems in industrial, military, or research settings.
  • Remote Locations: Perfect for remote or outdoor installations where long-range communication is required.
  • Specialized Systems: Can be used in systems requiring high gain and performance, such as point-to-point radio links, telemetry systems, and more.
Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category Antennas
Product Number ET-86525FG8-NMS
Product Name 865GHz 25dBi Fiberglass Antenna With N Male St. Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5.8GHz 10dBi Fiberglass Antenna With N Male St. Connector - ET-5815FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 15 dB
View Details
2.4GHz 2dBi Helical Spring Straight Antenna - ET-WI2S-ST - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Form Factor / Mounting Internal
View Details
3G 5dBi Rubber Magnetic Antenna With RG174 Cable (L -3Mtr) + SMA Male St. Connector - ET-WC5RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
915MHz 10dBi Fiberglass Antenna With N Male St. Connector - ET-91510FG11-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 10 dB
View Details