Pasternack RF Antennas PEANRBD1029

Description
27 MHz Rubber Duck Antenna, 3.5
Request a Quote Datasheet
Description
27 MHz Rubber Duck Antenna, 3.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1029-ND - DigiKey
Thief River Falls, MN, United States
27 MHz Rubber Duck Antenna, 3.5

27 MHz Rubber Duck Antenna, 3.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1029-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 27.0 MHz
Gain 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers