Pasternack RF Antennas PEANRBD1001

Description
2.15 dBi, UHF Rubber Duck Antenn
Request a Quote Datasheet
Description
2.15 dBi, UHF Rubber Duck Antenn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANRBD1001-ND - DigiKey
Thief River Falls, MN, United States
2.15 dBi, UHF Rubber Duck Antenn

2.15 dBi, UHF Rubber Duck Antenn

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANRBD1001-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 435.0 MHz
Gain 2.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers