Pasternack RF Antennas PEANOM1127

Description
4 Cellular, 4 Wi-Fi, 1 GPS Combi
Request a Quote Datasheet
Description
4 Cellular, 4 Wi-Fi, 1 GPS Combi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1127-ND - DigiKey
Thief River Falls, MN, United States
4 Cellular, 4 Wi-Fi, 1 GPS Combi

4 Cellular, 4 Wi-Fi, 1 GPS Combi

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1127-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 26 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers