Pasternack RF Antennas PEANOM1098

Description
10-in-1 Cellular, Wi-Fi, GPS Com
Request a Quote Datasheet
Description
10-in-1 Cellular, Wi-Fi, GPS Com
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1098-ND - DigiKey
Thief River Falls, MN, United States
10-in-1 Cellular, Wi-Fi, GPS Com

10-in-1 Cellular, Wi-Fi, GPS Com

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1098-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 4G/5G, GPS, Wi-Fi
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 26 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details