4 Cellular, 0 Wi-Fi, 1 GPS Combi
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANOM1093-ND |
| Product Name | RF Antennas |
| Applications | GPS; 4G, 5G, GPS |
| Primary Frequency Range | 788.5 to 5450.0 MHz |
| Gain | 4 to 26 dB |
| VSWR | 2 :1 |
Linear, Vertical