Pasternack RF Antennas PEANOM1079

Description
900, 1800 MHz Omni Antenna 5.5 d
Request a Quote Datasheet
Description
900, 1800 MHz Omni Antenna 5.5 d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANOM1079-ND - DigiKey
Thief River Falls, MN, United States
900, 1800 MHz Omni Antenna 5.5 d

900, 1800 MHz Omni Antenna 5.5 d

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANOM1079-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1380.0 MHz
Gain 5.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers