L-com, Inc. RF Antennas PEANOM1062

Description
2400-2500 & 5150-7125MHZ 6DBI WI
Request a Quote Datasheet
Description
2400-2500 & 5150-7125MHZ 6DBI WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-PEANOM1062-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 & 5150-7125MHZ 6DBI WI

2400-2500 & 5150-7125MHZ 6DBI WI

Buy Now Datasheet
RF Antennas - 6099-PEANOM1062-ND - DigiKey
Thief River Falls, MN, United States
2400-2500, 5150-7125 MHz Wi-Fi 6

2400-2500, 5150-7125 MHz Wi-Fi 6

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Antennas Antennas
Product Number 5073-PEANOM1062-ND 6099-PEANOM1062-ND
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6137.0 MHz 4762.0 MHz
Gain 6 dB 6 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers