144-430 MHz, 5.5 dBi Gain, Omni-
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 6099-PEANMOB1007-TM-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 287.0 MHz |
| Gain | 5.5 dB |
| VSWR | 1.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)