Pasternack RF Antennas PEANKIT1013

Description
Helium Hotspot PRO Antenna Upgra
Request a Quote Datasheet
Description
Helium Hotspot PRO Antenna Upgra
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANKIT1013-ND - DigiKey
Thief River Falls, MN, United States
Helium Hotspot PRO Antenna Upgra

Helium Hotspot PRO Antenna Upgra

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANKIT1013-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 914.0 MHz
Gain 6 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766679 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details