Pasternack RF Antennas PEANGPS1009

Description
GPS Active Antenna, 1597 MHz to
Request a Quote Datasheet
Description
GPS Active Antenna, 1597 MHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANGPS1009-ND - DigiKey
Thief River Falls, MN, United States
GPS Active Antenna, 1597 MHz to

GPS Active Antenna, 1597 MHz to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANGPS1009-ND
Product Name RF Antennas
Applications GPS; Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1602.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers