Pasternack RF Antennas PEANED1008

Description
1 Folded Dipole antenna, 406 MHz
Request a Quote Datasheet
Description
1 Folded Dipole antenna, 406 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6099-PEANED1008-ND - DigiKey
Thief River Falls, MN, United States
1 Folded Dipole antenna, 406 MHz

1 Folded Dipole antenna, 406 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 6099-PEANED1008-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 459.0 MHz
Gain 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - ANT-2216M-G5E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers