Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF DIPLEXERS, DUPLEXERS, AND MULTIPLEXERS
PASTERNACK
PE8DP1003 -- RF MULTIPLEXERS
Pasternack
RF Multiplexers
PE8DP1003
Description
Diplexer 75 Ohm Type F Female, 5
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Diplexer 75 Ohm Type F Female, 5
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Multiplexers
6099-PE8DP1003-ND
RF Multiplexers
6099-PE8DP1003-ND
Diplexer 75 Ohm Type F Female, 5
Diplexer 75 Ohm Type F Female, 5
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Diplexers, Duplexers, and Multiplexers
Product Number
6099-PE8DP1003-ND
Product Name
RF Multiplexers
Device Type
Diplexer
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
GNSS, 2.4 GHz Wi-Fi, and 5G Wi-Fi Antennaplexer
QM28007
Specs
Package Type
Surface Mount
View Details
Chengdu Filter Technology Co., Ltd.
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW)
HRT-DX(2535/2655)-003N
Specs
Device Type
Diplexer
Connectors
Type N
Insertion Loss
1 dB
View Details
Mini-Circuits
RF Multiplexers
ZDSS-3G4G-S+
Specs
Device Type
Diplexer
Package Type
Module, SMA Connectors
Return Loss
10 dB
View Details
Marki Microwave LLC
DPX-2-1, Diplexer
DPX-2-1
Specs
Device Type
Diplexer
Package Type
Surface Mount; surface-mount
RX (Low)
0.0 to ? MHz
View Details