Pasternack RF Multiplexers PE8DP1001

Description
RF DIPLEXER 198MHZ/825MHZ MODULE
Request a Quote Datasheet
Description
RF DIPLEXER 198MHZ/825MHZ MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 6099-PE8DP1001-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
6099-PE8DP1001-ND
RF Multiplexers 6099-PE8DP1001-ND
RF DIPLEXER 198MHZ/825MHZ MODULE

RF DIPLEXER 198MHZ/825MHZ MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 6099-PE8DP1001-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 700-5500MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.4000 dB
RX (Low) 600 to 6000 MHz
View Details
RF Multiplexers - 3157-ZDPLX-2150-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 12 to 16 dB
View Details
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Passive MMIC 10.1 GHz Diplexer - MDPX-00012CSP3 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 35000 MHz
View Details