Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
PASTERNACK
PE87FL1017 -- RF FILTERS
Pasternack
RF Filters
PE87FL1017
Description
RF FILTER LOW PASS 5.5GHZ MODULE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RF FILTER LOW PASS 5.5GHZ MODULE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Filters
6099-PE87FL1017-ND
RF Filters
6099-PE87FL1017-ND
RF FILTER LOW PASS 5.5GHZ MODULE
RF FILTER LOW PASS 5.5GHZ MODULE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Filters and Microwave Filters
Product Number
6099-PE87FL1017-ND
Product Name
RF Filters
Filter Technology
Passive Filter
Filter Type
Low Pass
Fc
5500 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
LTCC Band Pass Filter, 16800 - 21000 MHz, 50Ω
BFCG-1952+
Specs
Filter Type
Bandpass
Operating Temperature
-55 to 125 C (-67 to 257 F)
Insertion Loss
18.8 dB
View Details
2
suppliers
Rochester Electronics
EMI/RFI Filters (LC, RC Networks) - MAX7408CUA
MAX7408CUA
View Details
Anatech Electronics, Inc.
1820 MHz Cavity Band Pass Filter
AB1820B818
Specs
Filter Type
Bandpass
Fc
1820 MHz
Bandwidth
2000 kHz
View Details
5o.com
Band Pass Filter
5o2640120
Specs
Filter Type
Bandpass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
200 to 400 MHz
View Details