Pasternack RF Filters PE87FL1010

Description
6 Section Bandpass Filter With S
Request a Quote Datasheet
Description
6 Section Bandpass Filter With S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 6099-PE87FL1010-ND - DigiKey
Thief River Falls, MN, United States
6 Section Bandpass Filter With S

6 Section Bandpass Filter With S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 6099-PE87FL1010-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF9393A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
View Details
FB-3270, 32.7 GHz Bandpass Filter - FB-3270 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 32700 to 0.0 MHz
Package Type Connectorized
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details