Pasternack Attenuators PE7AP418-30

Description
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 500W Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 500W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP418-30-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 500W Module

RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 500W Module

Buy Now Datasheet
Attenuators - PE7AP418-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP418-30
Attenuators PE7AP418-30
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 500W Module

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 500W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP418-30-ND PE7AP418-30
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7123125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
75 Ohms Attenuators - N7A0101-1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.1000 GHz
VSWR 1.15 :1
View Details