Pasternack Attenuators PE7AP412-06

Description
RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP412-06-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet
Attenuators - PE7AP412-06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP412-06
Attenuators PE7AP412-06
RF Attenuators 6dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 6dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP412-06-ND PE7AP412-06
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D15045-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details