Pasternack Attenuators PE7AP402-6

Description
RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 10W Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 10W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP402-6-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 10W Module

RF Attenuators 6dB 0Hz ~ 40GHz 50 Ohms 10W Module

Buy Now Datasheet
Attenuators - PE7AP402-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP402-6
Attenuators PE7AP402-6
RF Attenuators 6dB 0 Hz ~ 40 GHz 50 Ohms 10W Module

RF Attenuators 6dB 0 Hz ~ 40 GHz 50 Ohms 10W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP402-6-ND PE7AP402-6
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2237205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
Fixed Attenuators - NFA5005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details