Pasternack Attenuators PE7AP402-3

Description
RF Attenuators 3dB 0Hz ~ 40GHz 50 Ohms 10W Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 40GHz 50 Ohms 10W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP402-3-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 40GHz 50 Ohms 10W Module

RF Attenuators 3dB 0Hz ~ 40GHz 50 Ohms 10W Module

Buy Now Datasheet
Attenuators - PE7AP402-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP402-3
Attenuators PE7AP402-3
RF Attenuators 3dB 0 Hz ~ 40 GHz 50 Ohms 10W Module

RF Attenuators 3dB 0 Hz ~ 40 GHz 50 Ohms 10W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP402-3-ND PE7AP402-3
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7123006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Digitally Controlled Attenuators - NDA-10-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0100 GHz
View Details