Pasternack Attenuators PE7AP250-30

Description
30 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP250-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, N Male t

30 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7AP250-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA022K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
RF and Wireless - Attenuators - 1353585-SKY12339-350LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.4000 to 3 GHz
Package Type 16-WQFN Exposed Pad
View Details
4 suppliers
Attenuators - 3157-YAT-5A+CT-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers