Pasternack Attenuators PE7AP250-10

Description
10 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP250-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, N Male t

10 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7AP250-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6710 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
3.0 – 3.8 GHz, 20 dB Variable Voltage Attenuator - SKY12146-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3 to 3.8 GHz
Insertion Loss 1.5 to 1.6 dB
View Details
5 suppliers
Attenuators - 3157-VAT-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers