Pasternack Attenuators PE7AP1001-6

Description
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 15W Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 15W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP1001-6-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 15W Module

RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 15W Module

Buy Now Datasheet
Attenuators - PE7AP1001-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP1001-6
Attenuators PE7AP1001-6
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 15W Module

RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 15W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP1001-6-ND PE7AP1001-6
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123330P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details