Pasternack Attenuators PE7AP1001-10

Description
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 15W Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 15W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP1001-10-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 15W Module

RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 15W Module

Buy Now Datasheet
Attenuators - PE7AP1001-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7AP1001-10
Attenuators PE7AP1001-10
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 15W Module

RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 15W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7AP1001-10-ND PE7AP1001-10
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-S0.5W2+-ND - DigiKey
Specs
Attenuation 0.5000 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details