Pasternack Attenuators PE7AP006-01

Description
1 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
1 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7AP006-01-ND - DigiKey
Thief River Falls, MN, United States
1 dB Fixed Attenuator, N Male to

1 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7AP006-01-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-60-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 2 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 1dB Attenuator - ATN01-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
Attenuators - 3157-PVA-453-34+TR-ND - DigiKey
Specs
Attenuation 0.0 to 51 dB
Package Type 16-VQFN Exposed Pad
View Details
2 suppliers