Pasternack Attenuators PE7752-3

Description
PE 3DB 75OHM FIXED ATTENUATOR F
Request a Quote Datasheet
Description
PE 3DB 75OHM FIXED ATTENUATOR F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7752-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7752-3-ND
Attenuators 6099-PE7752-3-ND
PE 3DB 75OHM FIXED ATTENUATOR F

PE 3DB 75OHM FIXED ATTENUATOR F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7752-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohms Attenuators - N7A0302 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
5 suppliers
RF and Wireless - Attenuators - 1338505-BW-N10W20+ - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
Package Type N-Type In-Line Module
View Details
4 suppliers