Pasternack Attenuators PE7752-20

Description
PE 20DB 75OHM FIXED ATTENUATOR F
Request a Quote Datasheet
Description
PE 20DB 75OHM FIXED ATTENUATOR F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7752-20-ND - DigiKey
Thief River Falls, MN, United States
PE 20DB 75OHM FIXED ATTENUATOR F

PE 20DB 75OHM FIXED ATTENUATOR F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7752-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
6 suppliers
Attenuators - 3157-BW-V2-1W54+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 2.4mm In-Line Module
View Details