Pasternack Attenuators PE7752-2

Description
PE 2DB 75OHM FIXED ATTENUATOR F
Request a Quote Datasheet
Description
PE 2DB 75OHM FIXED ATTENUATOR F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7752-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7752-2-ND
Attenuators 6099-PE7752-2-ND
PE 2DB 75OHM FIXED ATTENUATOR F

PE 2DB 75OHM FIXED ATTENUATOR F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7752-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-0-6000-30-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0 GHz
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
4 suppliers
Attenuators - 3157-GAT-9+DKR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 4-SMD, No Lead
View Details