Pasternack Attenuators PE7751-6

Description
PE 6DB 75OHM FIXED ATTENUATOR BN
Request a Quote Datasheet
Description
PE 6DB 75OHM FIXED ATTENUATOR BN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7751-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7751-6-ND
Attenuators 6099-PE7751-6-ND
PE 6DB 75OHM FIXED ATTENUATOR BN

PE 6DB 75OHM FIXED ATTENUATOR BN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7751-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors 2.92mm, 3.5mm
View Details
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 3157-BW-N6W5+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers