Pasternack Attenuators PE7751-30

Description
PE 30DB 75OHM FIXED ATTENUATOR B
Request a Quote Datasheet
Description
PE 30DB 75OHM FIXED ATTENUATOR B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7751-30-ND - DigiKey
Thief River Falls, MN, United States
PE 30DB 75OHM FIXED ATTENUATOR B

PE 30DB 75OHM FIXED ATTENUATOR B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7751-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K4 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
5 suppliers
Attenuators - 3157-BW-S30W20+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers